Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 14.3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW120614K3FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 14.3 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 14.3 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 14.3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4173 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 14.3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4173
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 14.3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4173
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 14.3 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 14.3 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W4173
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 14.3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers