Vishay Precision Group Chip Resistor - Surface Mount CRCW120614K0FKTA

Description
RES SMD 14K OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 14K OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW120614K0FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120614K0FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW120614K0FKTACT-ND
RES SMD 14K OHM 1% 1/4W 1206

RES SMD 14K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120614K0FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120614K0FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW120614K0FKTADKR-ND
RES SMD 14K OHM 1% 1/4W 1206

RES SMD 14K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120614K0FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120614K0FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW120614K0FKTATR-ND
14 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

14 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:14kohm; Resistance Tolerance: 1%; Power Rating:0.2... - CRCW120614K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:14kohm; Resistance Tolerance: 1%; Power Rating:0.2...
CRCW120614K0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:14kohm; Resistance Tolerance: 1%; Power Rating:0.2... CRCW120614K0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:14kohm; Resistance Tolerance: 1%; Power Rating:0.2...

Thick Film Chip ResistorSeries:CRCW; Resistance:14kohm; Resistance Tolerance: 1%; Power Rating:0.2...

Supplier's Site
Res, Thick Film, 14K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5590 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14K, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5590
Res, Thick Film, 14K, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5590
RES, THICK FILM, 14K, 1%, 0.25W, 1206, REEL; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 14K, 1%, 0.25W, 1206, REEL; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW120614K0FKTACT-ND CRCW120614K0FKTA 07J5590
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:14kohm; Resistance Tolerance: 1%; Power Rating:0.2... Res, Thick Film, 14K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details