Vishay Precision Group Surface Mount Resistors CRCW120614K0FKEA

Description
Vishay CRCW120614K0FKEA
Request a Quote Datasheet
Description
Vishay CRCW120614K0FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791800
Surface Mount Resistors 6791800
Vishay CRCW120614K0FKEA

Vishay CRCW120614K0FKEA

Supplier's Site
Surface Mount Resistors - 6791800P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791800P
Surface Mount Resistors 6791800P
Vishay CRCW120614K0FKEA

Vishay CRCW120614K0FKEA

Supplier's Site
Surface Mount Resistors - 1694803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694803
Surface Mount Resistors 1694803
Vishay CRCW120614K0FKEA

Vishay CRCW120614K0FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-14.0KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-14.0KFTR-ND
Chip Resistor - Surface Mount 541-14.0KFTR-ND
14 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

14 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-14.0KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-14.0KFDKR-ND
Chip Resistor - Surface Mount 541-14.0KFDKR-ND
14 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

14 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-14.0KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-14.0KFCT-ND
Chip Resistor - Surface Mount 541-14.0KFCT-ND
14 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

14 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW120614K0FKEA - CRCW120614K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120614K0FKEA
CRCW120614K0FKEA
CRCW120614K0FKEA CRCW120614K0FKEA
CRCW120614K0FKEA

CRCW120614K0FKEA

Supplier's Site
Res, Thick Film, 14K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4808 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4808
Res, Thick Film, 14K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4808
RES, THICK FILM, 14K, 1%, 0.25W, 1206, REEL; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 14K, 1%, 0.25W, 1206, REEL; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 14K, 1%, 0.25W, 1206; Resistance Vishay - 53K1980 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14K, 1%, 0.25W, 1206; Resistance Vishay
53K1980
Res, Thick Film, 14K, 1%, 0.25W, 1206; Resistance Vishay 53K1980
RES, THICK FILM, 14K, 1%, 0.25W, 1206; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 14K, 1%, 0.25W, 1206; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW120614K0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120614K0FKEA
Chip Resistor - Surface Mount CRCW120614K0FKEA
RES SMD 14K OHM 1% 1/4W 1206

RES SMD 14K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6791800 6791800P 541-14.0KFTR-ND CRCW120614K0FKEA 42K4808 53K1980 CRCW120614K0FKEA
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount CRCW120614K0FKEA Res, Thick Film, 14K, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 14K, 1%, 0.25W, 1206; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 14000 ohms 14000 ohms 14000 ohms 14000 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details