Vishay Precision Group CRCW1206147RFKEA CRCW1206147RFKEA

Description
CRCW1206147RFKEA
Request a Quote Datasheet
Description
CRCW1206147RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW1206147RFKEA - CRCW1206147RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206147RFKEA
CRCW1206147RFKEA
CRCW1206147RFKEA CRCW1206147RFKEA
CRCW1206147RFKEA

CRCW1206147RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-147FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-147FDKR-ND
Chip Resistor - Surface Mount 541-147FDKR-ND
147 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

147 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-147FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-147FTR-ND
Chip Resistor - Surface Mount 541-147FTR-ND
147 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

147 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-147FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-147FCT-ND
Chip Resistor - Surface Mount 541-147FCT-ND
147 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

147 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206147RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206147RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206147RFKEA
RES SMD 147 OHM 1% 1/4W 1206

RES SMD 147 OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 147R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4819 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 147R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4819
Res, Thick Film, 147R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4819
RES, THICK FILM, 147R, 1%, 0.25W, 1206, REEL; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 147R, 1%, 0.25W, 1206, REEL; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 147R, 1%, 0.25W, 1206; Resistance Vishay - 53K1991 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 147R, 1%, 0.25W, 1206; Resistance Vishay
53K1991
Res, Thick Film, 147R, 1%, 0.25W, 1206; Resistance Vishay 53K1991
RES, THICK FILM, 147R, 1%, 0.25W, 1206; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 147R, 1%, 0.25W, 1206; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW1206147RFKEA 541-147FDKR-ND CRCW1206147RFKEA 42K4819 53K1991
Product Name CRCW1206147RFKEA Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 147R, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 147R, 1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 147 ohms 147 ohms 147 ohms 147 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers