Vishay Intertechnology, Inc. RES, 14.7K OHM 1% 1/8W CRCW12061472FRT1

Description
RES, 14.7Kohm 1% 1/8W
Request a Quote
Description
RES, 14.7Kohm 1% 1/8W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 14.7K OHM 1% 1/8W - CRCW12061472FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 14.7K OHM 1% 1/8W
CRCW12061472FRT1
RES, 14.7K OHM 1% 1/8W CRCW12061472FRT1
RES, 14.7Kohm 1% 1/8W

RES, 14.7Kohm 1% 1/8W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12061472FRT1
Product Name RES, 14.7K OHM 1% 1/8W
Resistance Range 14700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details