VISHAY INTERTECHNOLOGY, INC.
CRCW12061433FRT1 -- RES 143K OHM 1/8W 1206 1%
Vishay Intertechnology, Inc.
RES 143K OHM 1/8W 1206 1%
CRCW12061433FRT1
Description
RES 143Kohm 1/8W 1206 1%
Request a Quote
Email Supplier
Description
RES 143Kohm 1/8W 1206 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12061433FRT1 |
|
Product Name
|
RES 143K OHM 1/8W 1206 1% |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
240000 ohms
View Details
2 suppliers
Technology / Construction
Metal foil
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS; No
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
7.00E-4 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details