Vishay Intertechnology, Inc. RES, 1.43K OHM 1/8W 1206 1% CRCW12061431FT

Description
RES, 1.43Kohm 1/8W 1206 1%
Request a Quote
Description
RES, 1.43Kohm 1/8W 1206 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 1.43K OHM 1/8W 1206 1% - CRCW12061431FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 1.43K OHM 1/8W 1206 1%
CRCW12061431FT
RES, 1.43K OHM 1/8W 1206 1% CRCW12061431FT
RES, 1.43Kohm 1/8W 1206 1%

RES, 1.43Kohm 1/8W 1206 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12061431FT
Product Name RES, 1.43K OHM 1/8W 1206 1%
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details