The Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, features a resistance value of 140 Ohms, a power rating of 250 mW, and a tolerance of 1%. It is designed to operate at a maximum voltage of 200 V and is compliant with RoHS standards. The resistor is constructed with a metal glaze on high-quality ceramic, ensuring stability with a resistance change of ±1% over 1000 hours at 70 °C. It is suitable for applications requiring high reliability, as it meets AEC-Q200 qualification standards. The product is available in a compact surface mount package, making it ideal for space-constrained designs.
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 140 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 28W4177 |
| Product Name | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 140 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay |
| Configuration | Single Resistor |