Vishay Intertechnology, Inc. RES 13.3 OHM .5W 1% 1206 SMD CRCW120613R3FKEAHP

Description
RES 13.3ohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 13.3ohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3 OHM .5W 1% 1206 SMD - CRCW120613R3FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3 OHM .5W 1% 1206 SMD
CRCW120613R3FKEAHP
RES 13.3 OHM .5W 1% 1206 SMD CRCW120613R3FKEAHP
RES 13.3ohm .5W 1% 1206 SMD

RES 13.3ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120613R3FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120613R3FKEAHP-ND
Chip Resistor - Surface Mount CRCW120613R3FKEAHP-ND
13.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

13.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120613R3FKEAHP CRCW120613R3FKEAHP-ND
Product Name RES 13.3 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 13.3 ohms 13.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 160000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details