Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW120613R3FKEA

Description
13.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
13.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-13.3FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.3FTR-ND
Chip Resistor - Surface Mount 541-13.3FTR-ND
13.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

13.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-13.3FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.3FDKR-ND
Chip Resistor - Surface Mount 541-13.3FDKR-ND
13.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

13.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-13.3FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.3FCT-ND
Chip Resistor - Surface Mount 541-13.3FCT-ND
13.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

13.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 13.3ohms 1% - CRCW120613R3FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 13.3ohms 1%
CRCW120613R3FKEA
Thick Film Resistors - SMD 1/4watt 13.3ohms 1% CRCW120613R3FKEA
Thick Film Resistors - SMD 1/4watt 13.3ohms 1%

Thick Film Resistors - SMD 1/4watt 13.3ohms 1%

Supplier's Site
Thick Film Resistor, 13.3 Ohm, 250Mw, 1%; Resistance Vishay - 53K1970 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 13.3 Ohm, 250Mw, 1%; Resistance Vishay
53K1970
Thick Film Resistor, 13.3 Ohm, 250Mw, 1%; Resistance Vishay 53K1970
THICK FILM RESISTOR, 13.3 OHM, 250mW, 1%; Resistance:13.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 13.3 OHM, 250mW, 1%; Resistance:13.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 13R3, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4802 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13R3, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4802
Res, Thick Film, 13R3, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4802
RES, THICK FILM, 13R3, 1%, 0.25W, 1206, REEL; Resistance:13.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 13R3, 1%, 0.25W, 1206, REEL; Resistance:13.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW120613R3FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW120613R3FKEA
Resistors - Chip Resistor - Surface Mount CRCW120613R3FKEA
RES SMD 13.3 OHM 1% 1/4W 1206

RES SMD 13.3 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-13.3FTR-ND CRCW120613R3FKEA 53K1970 CRCW120613R3FKEA
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 13.3ohms 1% Thick Film Resistor, 13.3 Ohm, 250Mw, 1%; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 13.3 ohms 13.3 ohms 13.3 ohms 13.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details