Vishay Intertechnology, Inc. RES 13 OHM 1/4W 5% 1206 SMD CRCW120613R0JNTA

Description
RES 13ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 13ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13 OHM 1/4W 5% 1206 SMD - CRCW120613R0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 1/4W 5% 1206 SMD
CRCW120613R0JNTA
RES 13 OHM 1/4W 5% 1206 SMD CRCW120613R0JNTA
RES 13ohm 1/4W 5% 1206 SMD

RES 13ohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120613R0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120613R0JNTA-ND
Chip Resistor - Surface Mount CRCW120613R0JNTA-ND
13 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

13 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 13 5% 200 Rt1 Rohs Compliant Vishay - 49P2079 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 13 5% 200 Rt1 Rohs Compliant Vishay
49P2079
Crcw1206 13 5% 200 Rt1 Rohs Compliant Vishay 49P2079
CRCW1206 13 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 13 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120613R0JNTA CRCW120613R0JNTA-ND 49P2079
Product Name RES 13 OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Crcw1206 13 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 13 ohms 13 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details