Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 13ohms 5% CRCW120613R0JNEB

Description
Thick Film Resistors - SMD 1/4watt 13ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 13ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 13ohms 5% - CRCW120613R0JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 13ohms 5%
CRCW120613R0JNEB
Thick Film Resistors - SMD 1/4watt 13ohms 5% CRCW120613R0JNEB
Thick Film Resistors - SMD 1/4watt 13ohms 5%

Thick Film Resistors - SMD 1/4watt 13ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW120613R0JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120613R0JNEB-ND
Chip Resistor - Surface Mount CRCW120613R0JNEB-ND
13 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

13 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D25/crcw1206 200 13R 5% Et5 E3 Rohs Compliant Vishay - 49P2078 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 200 13R 5% Et5 E3 Rohs Compliant Vishay
49P2078
D25/crcw1206 200 13R 5% Et5 E3 Rohs Compliant Vishay 49P2078
D25/CRCW1206 200 13R 5% ET5 e3 RoHS Compliant: Yes

D25/CRCW1206 200 13R 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120613R0JNEB CRCW120613R0JNEB-ND 49P2078
Product Name Thick Film Resistors - SMD 1/4watt 13ohms 5% Chip Resistor - Surface Mount D25/crcw1206 200 13R 5% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 13 ohms 13 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details