Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 13 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW120613R0FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 13 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 13 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 13 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4873 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 13 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4873
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 13 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4873
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 13 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 13 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 13 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W4023 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 13 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W4023
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 13 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W4023
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 13 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 13 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4873
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 13 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details