Vishay Precision Group RES, SMT, 13 OHM, 1%, 1/4W, 1206 CRCW120613R0FKEA

Description
RES, SMT, 13ohm, 1%, 1/4W, 1206
Request a Quote Datasheet
Description
RES, SMT, 13ohm, 1%, 1/4W, 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES, SMT, 13 OHM, 1%, 1/4W, 1206 - CRCW120613R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, SMT, 13 OHM, 1%, 1/4W, 1206
CRCW120613R0FKEA
RES, SMT, 13 OHM, 1%, 1/4W, 1206 CRCW120613R0FKEA
RES, SMT, 13ohm, 1%, 1/4W, 1206

RES, SMT, 13ohm, 1%, 1/4W, 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-13.0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.0FTR-ND
Chip Resistor - Surface Mount 541-13.0FTR-ND
13 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

13 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-13.0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.0FCT-ND
Chip Resistor - Surface Mount 541-13.0FCT-ND
13 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

13 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-13.0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.0FDKR-ND
Chip Resistor - Surface Mount 541-13.0FDKR-ND
13 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

13 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
±100ppm/℃ ±1% 13Ω 1206 Chip Resistor - Surface Mount ROHS - 17930-CRCW120613R0FKEA - Utmel Electronic Limited
Hong Kong, China
±100ppm/℃ ±1% 13Ω 1206 Chip Resistor - Surface Mount ROHS
17930-CRCW120613R0FKEA
±100ppm/℃ ±1% 13Ω 1206 Chip Resistor - Surface Mount ROHS 17930-CRCW120613R0FKEA
±100ppm/℃ ±1% 13Ω 1206 Chip Resistor - Surface Mount ROHS

±100ppm/℃ ±1% 13Ω 1206 Chip Resistor - Surface Mount ROHS

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW120613R0FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW120613R0FKEA
Resistors - Chip Resistor - Surface Mount CRCW120613R0FKEA
RES SMD 13 OHM 1% 1/4W 1206

RES SMD 13 OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 13R, 1%, 0.25W, 1206; Resistance Vishay - 53K1969 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13R, 1%, 0.25W, 1206; Resistance Vishay
53K1969
Res, Thick Film, 13R, 1%, 0.25W, 1206; Resistance Vishay 53K1969
RES, THICK FILM, 13R, 1%, 0.25W, 1206; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 13R, 1%, 0.25W, 1206; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 13R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4801 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4801
Res, Thick Film, 13R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4801
RES, THICK FILM, 13R, 1%, 0.25W, 1206, REEL; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 13R, 1%, 0.25W, 1206, REEL; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW120613R0FKEA 541-13.0FTR-ND 17930-CRCW120613R0FKEA CRCW120613R0FKEA 53K1969 42K4801
Product Name RES, SMT, 13 OHM, 1%, 1/4W, 1206 Chip Resistor - Surface Mount ±100ppm/℃ ±1% 13Ω 1206 Chip Resistor - Surface Mount ROHS Resistors - Chip Resistor - Surface Mount Res, Thick Film, 13R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 13R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 13 ohms 13 ohms 13 ohms 13 ohms 13 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9310 ohms
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details