Vishay Precision Group CRCW120613K7FKTA CRCW120613K7FKTA

Description
CRCW120613K7FKTA
Request a Quote Datasheet
Description
CRCW120613K7FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW120613K7FKTA - CRCW120613K7FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120613K7FKTA
CRCW120613K7FKTA
CRCW120613K7FKTA CRCW120613K7FKTA
CRCW120613K7FKTA

CRCW120613K7FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW120613K7FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120613K7FKTA-ND
Chip Resistor - Surface Mount CRCW120613K7FKTA-ND
13.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

13.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 13K7, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5582 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13K7, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5582
Res, Thick Film, 13K7, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5582
RES, THICK FILM, 13K7, 1%, 0.25W, 1206, REEL; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 13K7, 1%, 0.25W, 1206, REEL; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120613K7FKTA CRCW120613K7FKTA-ND 07J5582
Product Name CRCW120613K7FKTA Chip Resistor - Surface Mount Res, Thick Film, 13K7, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8454FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers