Vishay Intertechnology, Inc. RES 13.7K OHM .5W 1% 1206 SMD CRCW120613K7FKEAHP

Description
RES 13.7Kohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 13.7Kohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7K OHM .5W 1% 1206 SMD - CRCW120613K7FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM .5W 1% 1206 SMD
CRCW120613K7FKEAHP
RES 13.7K OHM .5W 1% 1206 SMD CRCW120613K7FKEAHP
RES 13.7Kohm .5W 1% 1206 SMD

RES 13.7Kohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120613K7FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120613K7FKEAHP-ND
Chip Resistor - Surface Mount CRCW120613K7FKEAHP-ND
13.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

13.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120613K7FKEAHP CRCW120613K7FKEAHP-ND
Product Name RES 13.7K OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 13700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers