Vishay Precision Group Thick Film Resistors - SMD 1/4watt 13.7Kohms 1% CRCW120613K7FKEA

Description
Thick Film Resistors - SMD 1/4watt 13.7Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 13.7Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 13.7Kohms 1% - CRCW120613K7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 13.7Kohms 1%
CRCW120613K7FKEA
Thick Film Resistors - SMD 1/4watt 13.7Kohms 1% CRCW120613K7FKEA
Thick Film Resistors - SMD 1/4watt 13.7Kohms 1%

Thick Film Resistors - SMD 1/4watt 13.7Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-13.7KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.7KFCT-ND
Chip Resistor - Surface Mount 541-13.7KFCT-ND
13.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

13.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-13.7KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.7KFDKR-ND
Chip Resistor - Surface Mount 541-13.7KFDKR-ND
13.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

13.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-13.7KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.7KFTR-ND
Chip Resistor - Surface Mount 541-13.7KFTR-ND
13.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

13.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW120613K7FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW120613K7FKEA
Resistors - Chip Resistor - Surface Mount CRCW120613K7FKEA
RES SMD 13.7K OHM 1% 1/4W 1206

RES SMD 13.7K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 13K7, 1%, 0.25W, 1206; Resistance Vishay - 53K1968 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13K7, 1%, 0.25W, 1206; Resistance Vishay
53K1968
Res, Thick Film, 13K7, 1%, 0.25W, 1206; Resistance Vishay 53K1968
RES, THICK FILM, 13K7, 1%, 0.25W, 1206; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 13K7, 1%, 0.25W, 1206; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 13K7, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4800 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13K7, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4800
Res, Thick Film, 13K7, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4800
RES, THICK FILM, 13K7, 1%, 0.25W, 1206, REEL; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 13K7, 1%, 0.25W, 1206, REEL; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW120613K7FKEA 541-13.7KFCT-ND CRCW120613K7FKEA 53K1968
Product Name Thick Film Resistors - SMD 1/4watt 13.7Kohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 13K7, 1%, 0.25W, 1206; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 13700 ohms 13700 ohms 13700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details