Vishay Precision Group Res, Thick Film, 13K, 1%, 0.25W, 1206, Reel; Resistance Vishay CRCW120613K0FKTA.

Description
RES, THICK FILM, 13K, 1%, 0.25W, 1206, REEL; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
Datasheet
Description
RES, THICK FILM, 13K, 1%, 0.25W, 1206, REEL; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 13K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 29AC3805 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13K, 1%, 0.25W, 1206, Reel; Resistance Vishay
29AC3805
Res, Thick Film, 13K, 1%, 0.25W, 1206, Reel; Resistance Vishay 29AC3805
RES, THICK FILM, 13K, 1%, 0.25W, 1206, REEL; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 13K, 1%, 0.25W, 1206, REEL; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC3805
Product Name Res, Thick Film, 13K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details