Vishay Intertechnology, Inc. RES 137 OHM 1/4W 1% 1206 SMD CRCW1206137RFKTA

Description
RES 137ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 137ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137 OHM 1/4W 1% 1206 SMD - CRCW1206137RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 1/4W 1% 1206 SMD
CRCW1206137RFKTA
RES 137 OHM 1/4W 1% 1206 SMD CRCW1206137RFKTA
RES 137ohm 1/4W 1% 1206 SMD

RES 137ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206137RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206137RFKTA-ND
Chip Resistor - Surface Mount CRCW1206137RFKTA-ND
137 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

137 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 137R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5580 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 137R, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5580
Res, Thick Film, 137R, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5580
RES, THICK FILM, 137R, 1%, 0.25W, 1206, REEL; Resistance:137ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 137R, 1%, 0.25W, 1206, REEL; Resistance:137ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206137RFKTA CRCW1206137RFKTA-ND 07J5580
Product Name RES 137 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 137R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 137 ohms 137 ohms 137 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details