Vishay Precision Group Chip Resistor - Surface Mount CRCW1206137RFKEA

Description
137 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
137 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-137FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-137FCT-ND
Chip Resistor - Surface Mount 541-137FCT-ND
137 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

137 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-137FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-137FDKR-ND
Chip Resistor - Surface Mount 541-137FDKR-ND
137 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

137 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-137FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-137FTR-ND
Chip Resistor - Surface Mount 541-137FTR-ND
137 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

137 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW1206137RFKEA - CRCW1206137RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206137RFKEA
CRCW1206137RFKEA
CRCW1206137RFKEA CRCW1206137RFKEA
CRCW1206137RFKEA

CRCW1206137RFKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1206137RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206137RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206137RFKEA
RES SMD 137 OHM 1% 1/4W 1206

RES SMD 137 OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 137R, 1%, 0.25W, 1206; Resistance Vishay - 53K1979 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 137R, 1%, 0.25W, 1206; Resistance Vishay
53K1979
Res, Thick Film, 137R, 1%, 0.25W, 1206; Resistance Vishay 53K1979
RES, THICK FILM, 137R, 1%, 0.25W, 1206; Resistance:137ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 137R, 1%, 0.25W, 1206; Resistance:137ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 137R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4807 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 137R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4807
Res, Thick Film, 137R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4807
RES, THICK FILM, 137R, 1%, 0.25W, 1206, REEL; Resistance:137ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 137R, 1%, 0.25W, 1206, REEL; Resistance:137ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 137 OHM 1% 1/4W 1206 - 873-CRCW1206137RFKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 137 OHM 1% 1/4W 1206
873-CRCW1206137RFKEA
RES SMD 137 OHM 1% 1/4W 1206 873-CRCW1206137RFKEA
RES SMD 137 OHM 1% 1/4W 1206

RES SMD 137 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-137FCT-ND CRCW1206137RFKEA CRCW1206137RFKEA 53K1979 42K4807 873-CRCW1206137RFKEA
Product Name Chip Resistor - Surface Mount CRCW1206137RFKEA Resistors - Chip Resistor - Surface Mount Res, Thick Film, 137R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 137R, 1%, 0.25W, 1206, Reel; Resistance Vishay RES SMD 137 OHM 1% 1/4W 1206
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1206; 1206 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Resistance Range 137 ohms 137 ohms 137 ohms 137 ohms 137 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers