Vishay Precision Group RES 133 OHM 1/4W 1% 1206 SMD CRCW1206133RFKTA

Description
RES 133ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 133ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133 OHM 1/4W 1% 1206 SMD - CRCW1206133RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 1/4W 1% 1206 SMD
CRCW1206133RFKTA
RES 133 OHM 1/4W 1% 1206 SMD CRCW1206133RFKTA
RES 133ohm 1/4W 1% 1206 SMD

RES 133ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206133RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206133RFKTA-ND
Chip Resistor - Surface Mount CRCW1206133RFKTA-ND
133 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

133 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Filter Terminals Vishay - 07J5575 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Filter Terminals Vishay
07J5575
Thick Film Chip Resistor; Filter Terminals Vishay 07J5575
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:1206; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000; Type:Thick Film RoHS Compliant: No

Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:1206; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000; Type:Thick Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206133RFKTA CRCW1206133RFKTA-ND 07J5575
Product Name RES 133 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Thick Film Chip Resistor; Filter Terminals Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 133 ohms 133 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1624FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers