Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206133RFKEA

Description
133 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
133 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-133FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-133FTR-ND
Chip Resistor - Surface Mount 541-133FTR-ND
133 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

133 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-133FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-133FCT-ND
Chip Resistor - Surface Mount 541-133FCT-ND
133 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

133 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-133FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-133FDKR-ND
Chip Resistor - Surface Mount 541-133FDKR-ND
133 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

133 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW1206133RFKEA - CRCW1206133RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206133RFKEA
CRCW1206133RFKEA
CRCW1206133RFKEA CRCW1206133RFKEA
CRCW1206133RFKEA

CRCW1206133RFKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1206133RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206133RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206133RFKEA
RES SMD 133 OHM 1% 1/4W 1206

RES SMD 133 OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 133R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K1977 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 133R, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K1977
Res, Thick Film, 133R, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K1977
RES, THICK FILM, 133R, 1%, 0.25W, 1206, REEL; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 133R, 1%, 0.25W, 1206, REEL; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 133R, 1%, 0.25W, 1206; Resistance Vishay - 53K1976 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 133R, 1%, 0.25W, 1206; Resistance Vishay
53K1976
Res, Thick Film, 133R, 1%, 0.25W, 1206; Resistance Vishay 53K1976
RES, THICK FILM, 133R, 1%, 0.25W, 1206; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 133R, 1%, 0.25W, 1206; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-133FTR-ND CRCW1206133RFKEA CRCW1206133RFKEA 53K1977 53K1976
Product Name Chip Resistor - Surface Mount CRCW1206133RFKEA Resistors - Chip Resistor - Surface Mount Res, Thick Film, 133R, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 133R, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 133 ohms 133 ohms 133 ohms 133 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details