Vishay Precision Group RES 133K OHM 1/4W 1% 1206 SMD CRCW1206133KFKTA

Description
RES 133Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 133Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133K OHM 1/4W 1% 1206 SMD - CRCW1206133KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133K OHM 1/4W 1% 1206 SMD
CRCW1206133KFKTA
RES 133K OHM 1/4W 1% 1206 SMD CRCW1206133KFKTA
RES 133Kohm 1/4W 1% 1206 SMD

RES 133Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206133KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206133KFKTA-ND
Chip Resistor - Surface Mount CRCW1206133KFKTA-ND
133 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

133 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 133Kohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J5578 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 133Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J5578
Resistor, Thick Film, 133Kohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J5578
RESISTOR, THICK FILM, 133KOHM, 250mW, 1%, FULL REEL; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 133KOHM, 250mW, 1%, FULL REEL; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206133KFKTA CRCW1206133KFKTA-ND 07J5578
Product Name RES 133K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 133Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 133000 ohms 133000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2-2176091-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details