Vishay Intertechnology, Inc. RES, 133, 1/8W, TKF, 1%, 1206 CRCW12061330FRT1

Description
RES, 133, 1/8W, TKF, 1%, 1206
Request a Quote
Description
RES, 133, 1/8W, TKF, 1%, 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 133, 1/8W, TKF, 1%, 1206 - CRCW12061330FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 133, 1/8W, TKF, 1%, 1206
CRCW12061330FRT1
RES, 133, 1/8W, TKF, 1%, 1206 CRCW12061330FRT1
RES, 133, 1/8W, TKF, 1%, 1206

RES, 133, 1/8W, TKF, 1%, 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12061330FRT1
Product Name RES, 133, 1/8W, TKF, 1%, 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers