Vishay Intertechnology, Inc. RES 130 OHM 1/4W 5% 1206 SMD CRCW1206130RJNTA

Description
RES 130ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 130ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1/4W 5% 1206 SMD - CRCW1206130RJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1/4W 5% 1206 SMD
CRCW1206130RJNTA
RES 130 OHM 1/4W 5% 1206 SMD CRCW1206130RJNTA
RES 130ohm 1/4W 5% 1206 SMD

RES 130ohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206130RJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206130RJNTA-ND
Chip Resistor - Surface Mount CRCW1206130RJNTA-ND
130 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 130 5% 200 Rt1 Rohs Compliant Vishay - 49P2087 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 130 5% 200 Rt1 Rohs Compliant Vishay
49P2087
Crcw1206 130 5% 200 Rt1 Rohs Compliant Vishay 49P2087
CRCW1206 130 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 130 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206130RJNTA CRCW1206130RJNTA-ND 49P2087
Product Name RES 130 OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Crcw1206 130 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 130 ohms 130 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers