Vishay Intertechnology, Inc. RES 130K OHM 1/4W 5% 1206 SMD CRCW1206130KJNTA

Description
RES 130Kohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 130Kohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130K OHM 1/4W 5% 1206 SMD - CRCW1206130KJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130K OHM 1/4W 5% 1206 SMD
CRCW1206130KJNTA
RES 130K OHM 1/4W 5% 1206 SMD CRCW1206130KJNTA
RES 130Kohm 1/4W 5% 1206 SMD

RES 130Kohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206130KJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206130KJNTA-ND
Chip Resistor - Surface Mount CRCW1206130KJNTA-ND
130 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

130 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 130K 5% 200 Rt1 Rohs Compliant Vishay - 49P2084 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 130K 5% 200 Rt1 Rohs Compliant Vishay
49P2084
Crcw1206 130K 5% 200 Rt1 Rohs Compliant Vishay 49P2084
CRCW1206 130K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 130K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206130KJNTA CRCW1206130KJNTA-ND 49P2084
Product Name RES 130K OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Crcw1206 130K 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 130000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details