Vishay Intertechnology, Inc. RES 130K OHM 1/4W 5% 1206 SMD CRCW1206130KJNEA

Description
RES 130Kohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 130Kohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130K OHM 1/4W 5% 1206 SMD - CRCW1206130KJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130K OHM 1/4W 5% 1206 SMD
CRCW1206130KJNEA
RES 130K OHM 1/4W 5% 1206 SMD CRCW1206130KJNEA
RES 130Kohm 1/4W 5% 1206 SMD

RES 130Kohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW1206130KJNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206130KJNEACT-ND
Chip Resistor - Surface Mount 541-CRCW1206130KJNEACT-ND
130 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

130 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206130KJNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206130KJNEATR-ND
Chip Resistor - Surface Mount 541-CRCW1206130KJNEATR-ND
130 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

130 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206130KJNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206130KJNEADKR-ND
Chip Resistor - Surface Mount 541-CRCW1206130KJNEADKR-ND
130 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

130 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206130KJNEA 541-CRCW1206130KJNEACT-ND
Product Name RES 130K OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 130000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614947-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6650 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details