Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206130KFKTA

Description
130 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
130 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206130KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206130KFKTA-ND
Chip Resistor - Surface Mount CRCW1206130KFKTA-ND
130 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

130 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 130K OHM 1/4W 1% 1206 SMD - CRCW1206130KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130K OHM 1/4W 1% 1206 SMD
CRCW1206130KFKTA
RES 130K OHM 1/4W 1% 1206 SMD CRCW1206130KFKTA
RES 130Kohm 1/4W 1% 1206 SMD

RES 130Kohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 130K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5573 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 130K, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5573
Res, Thick Film, 130K, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5573
RES, THICK FILM, 130K, 1%, 0.25W, 1206, REEL; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 130K, 1%, 0.25W, 1206, REEL; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206130KFKTA-ND CRCW1206130KFKTA 07J5573
Product Name Chip Resistor - Surface Mount RES 130K OHM 1/4W 1% 1206 SMD Res, Thick Film, 130K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573315 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82000 ohms
View Details