Vishay Intertechnology, Inc. RES 12.7 OHM 1/4W 1% 1206 SMD CRCW120612R7FKTA

Description
RES 12.7ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 12.7ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7 OHM 1/4W 1% 1206 SMD - CRCW120612R7FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7 OHM 1/4W 1% 1206 SMD
CRCW120612R7FKTA
RES 12.7 OHM 1/4W 1% 1206 SMD CRCW120612R7FKTA
RES 12.7ohm 1/4W 1% 1206 SMD

RES 12.7ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120612R7FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120612R7FKTA-ND
Chip Resistor - Surface Mount CRCW120612R7FKTA-ND
12.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

12.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Power Rating Vishay - 07J5547 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Power Rating Vishay
07J5547
Thick Film Chip Resistor; Power Rating Vishay 07J5547
Thick Film Chip Resistor; Power Rating:250mW; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Operating Temperature Range:-55°C to +155°C; Package / Case:1206; Packaging Type:Tape And Reel RoHS Compliant: No

Thick Film Chip Resistor; Power Rating:250mW; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Operating Temperature Range:-55°C to +155°C; Package / Case:1206; Packaging Type:Tape And Reel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120612R7FKTA CRCW120612R7FKTA-ND 07J5547
Product Name RES 12.7 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Thick Film Chip Resistor; Power Rating Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 12.7 ohms 12.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data