Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:12.4ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW120612R4FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:12.4ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:12.4ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:12.4ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW120612R4FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:12.4ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW120612R4FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:12.4ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW120612R4FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:12.4ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:12.4ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - CRCW120612R4FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120612R4FKTA-ND
Chip Resistor - Surface Mount CRCW120612R4FKTA-ND
12.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

12.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 12.4 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J5546 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 12.4 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J5546
Resistor, Thick Film, 12.4 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J5546
RESISTOR, THICK FILM, 12.4 OHM, 250mW, 1%, FULL REEL; Resistance:12.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 12.4 OHM, 250mW, 1%, FULL REEL; Resistance:12.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120612R4FKTA CRCW120612R4FKTA-ND 07J5546
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:12.4ohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Resistor, Thick Film, 12.4 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 12.4 ohms 12.4 ohms 12.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4754FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details