Vishay Precision Group Thick Film Resistors - SMD 1/4watt 12.1ohms 1% CRCW120612R1FKTA

Description
Thick Film Resistors - SMD 1/4watt 12.1ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 12.1ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 12.1ohms 1% - CRCW120612R1FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 12.1ohms 1%
CRCW120612R1FKTA
Thick Film Resistors - SMD 1/4watt 12.1ohms 1% CRCW120612R1FKTA
Thick Film Resistors - SMD 1/4watt 12.1ohms 1%

Thick Film Resistors - SMD 1/4watt 12.1ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW120612R1FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120612R1FKTA-ND
Chip Resistor - Surface Mount CRCW120612R1FKTA-ND
12.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

12.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 12R1, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5545 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R1, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5545
Res, Thick Film, 12R1, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5545
RES, THICK FILM, 12R1, 1%, 0.25W, 1206, REEL; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 12R1, 1%, 0.25W, 1206, REEL; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120612R1FKTA CRCW120612R1FKTA-ND 07J5545
Product Name Thick Film Resistors - SMD 1/4watt 12.1ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 12R1, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD434JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details