Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW120612R1FKEA

Description
12.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
12.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-12.1FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.1FDKR-ND
Chip Resistor - Surface Mount 541-12.1FDKR-ND
12.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

12.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.1FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.1FTR-ND
Chip Resistor - Surface Mount 541-12.1FTR-ND
12.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

12.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.1FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.1FCT-ND
Chip Resistor - Surface Mount 541-12.1FCT-ND
12.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

12.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive SMD 4W 200V Resistor - 52-CRCW120612R1FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 4W 200V Resistor
52-CRCW120612R1FKEA
Automotive SMD 4W 200V Resistor 52-CRCW120612R1FKEA
1206 SMD Resistor 12.1R 1% 1/4W 200V AEC-Q200 Product overview: CRCW120612R1FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120612R1FKEA can be used for catalog matching and distributor lookup.

1206 SMD Resistor 12.1R 1% 1/4W 200V AEC-Q200 Product overview: CRCW120612R1FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120612R1FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/4watt 12.1ohms 1% - CRCW120612R1FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 12.1ohms 1%
CRCW120612R1FKEA
Thick Film Resistors - SMD 1/4watt 12.1ohms 1% CRCW120612R1FKEA
Thick Film Resistors - SMD 1/4watt 12.1ohms 1%

Thick Film Resistors - SMD 1/4watt 12.1ohms 1%

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1110043-CRCW120612R1FKEA
Resistors - Chip Resistor - Surface Mount 1110043-CRCW120612R1FKEA
Win Source Part Number: 1110043-CRCW120612R1 FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 12.1 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): CRCW120612R1FKEA.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-12.1FTR,541-12.1 FDKR,D25/CRCW1206 100 12R1 1% ET1 E3,541-12.1FCT Base Product Number: CRCW1206

Win Source Part Number: 1110043-CRCW120612R1FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 12.1 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): CRCW120612R1FKEA.;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-12.1FTR,541-12.1FDKR,D25/CRCW1206 100 12R1 1% ET1 E3,541-12.1FCT
Base Product Number: CRCW1206

Buy Now Datasheet
Res, Thick Film, 12R1, 1%, 0.25W, 1206; Resistance Vishay - 42K4789 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R1, 1%, 0.25W, 1206; Resistance Vishay
42K4789
Res, Thick Film, 12R1, 1%, 0.25W, 1206; Resistance Vishay 42K4789
RES, THICK FILM, 12R1, 1%, 0.25W, 1206; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 12R1, 1%, 0.25W, 1206; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 12R1, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K1953 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R1, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K1953
Res, Thick Film, 12R1, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K1953
RES, THICK FILM, 12R1, 1%, 0.25W, 1206, REEL; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 12R1, 1%, 0.25W, 1206, REEL; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW120612R1FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120612R1FKEA
Chip Resistor - Surface Mount CRCW120612R1FKEA
RES SMD 12.1 OHM 1% 1/4W 1206

RES SMD 12.1 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-12.1FDKR-ND 52-CRCW120612R1FKEA CRCW120612R1FKEA 1110043-CRCW120612R1FKEA 42K4789 53K1953 CRCW120612R1FKEA
Product Name Chip Resistor - Surface Mount Automotive SMD 4W 200V Resistor Thick Film Resistors - SMD 1/4watt 12.1ohms 1% Resistors - Chip Resistor - Surface Mount Res, Thick Film, 12R1, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 12R1, 1%, 0.25W, 1206, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms 12.1 ohms 12.1 ohms 12.1 ohms 12.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1962FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details