Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW120612R0JNEB

Description
12 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
12 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120612R0JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120612R0JNEB-ND
Chip Resistor - Surface Mount CRCW120612R0JNEB-ND
12 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

12 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Vishay/DaleThick Film Resistors - SMD 1/4watt 12ohms 5% - CRCW120612R0JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/4watt 12ohms 5%
CRCW120612R0JNEB
Vishay/DaleThick Film Resistors - SMD 1/4watt 12ohms 5% CRCW120612R0JNEB
Vishay/DaleThick Film Resistors - SMD 1/4watt 12ohms 5%

Vishay/DaleThick Film Resistors - SMD 1/4watt 12ohms 5%

Supplier's Site
D25/crcw1206 200 12R 5% Et5 E3 Rohs Compliant Vishay - 49P2045 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 200 12R 5% Et5 E3 Rohs Compliant Vishay
49P2045
D25/crcw1206 200 12R 5% Et5 E3 Rohs Compliant Vishay 49P2045
D25/CRCW1206 200 12R 5% ET5 e3 RoHS Compliant: Yes

D25/CRCW1206 200 12R 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW120612R0JNEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120612R0JNEB
Chip Resistor - Surface Mount CRCW120612R0JNEB
RES SMD 12 OHM 5% 1/4W 1206

RES SMD 12 OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW120612R0JNEB-ND CRCW120612R0JNEB 49P2045 CRCW120612R0JNEB
Product Name Chip Resistor - Surface Mount Vishay/DaleThick Film Resistors - SMD 1/4watt 12ohms 5% D25/crcw1206 200 12R 5% Et5 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Resistance Range 12 ohms 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details