12 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
12 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
12 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1/4watt 12ohms 5%
RES SMD 12 OHM 5% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-12ECT-ND | CRCW120612R0JNEA | CRCW120612R0JNEA |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/4watt 12ohms 5% | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) | 1206; 1206 (3216 Metric) |
| Resistance Range | 12 ohms | 12 ohms | 12 ohms |