Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:12ohm; Resistance Tolerance:+/- 1%; Power Rating:0... CRCW120612R0FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:12ohm; Resistance Tolerance:+/- 1%; Power Rating:0...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:12ohm; Resistance Tolerance:+/- 1%; Power Rating:0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:12ohm; Resistance Tolerance:+/- 1%; Power Rating:0... - CRCW120612R0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:12ohm; Resistance Tolerance:+/- 1%; Power Rating:0...
CRCW120612R0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:12ohm; Resistance Tolerance:+/- 1%; Power Rating:0... CRCW120612R0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:12ohm; Resistance Tolerance:+/- 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:12ohm; Resistance Tolerance:+/- 1%; Power Rating:0...

Supplier's Site
Chip Resistor - Surface Mount - CRCW120612R0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120612R0FKTA-ND
Chip Resistor - Surface Mount CRCW120612R0FKTA-ND
12 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

12 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 97C9103 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
97C9103
Thick Film Chip Resistor; Resistance Vishay 97C9103
THICK FILM CHIP RESISTOR; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Resistor, Thick Film, 12 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J5544 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 12 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J5544
Resistor, Thick Film, 12 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J5544
RESISTOR, THICK FILM, 12 OHM, 250mW, 1%, FULL REEL; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 12 OHM, 250mW, 1%, FULL REEL; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120612R0FKTA CRCW120612R0FKTA-ND 97C9103
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:12ohm; Resistance Tolerance:+/- 1%; Power Rating:0... Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 12 ohms 12 ohms 12 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details