Vishay Precision Group RES 12.0 OHM .5W 1% 1206 SMD CRCW120612R0FKEAHP

Description
RES 12.0ohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 12.0ohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.0 OHM .5W 1% 1206 SMD - CRCW120612R0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.0 OHM .5W 1% 1206 SMD
CRCW120612R0FKEAHP
RES 12.0 OHM .5W 1% 1206 SMD CRCW120612R0FKEAHP
RES 12.0ohm .5W 1% 1206 SMD

RES 12.0ohm .5W 1% 1206 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327042-CRCW120612R0FKEAHP - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327042-CRCW120612R0FKEAHP
Resistors - Chip Resistor - Surface Mount 1327042-CRCW120612R0FKEAHP
Manufacturer: Vishay Dale Win Source Part Number: 1327042-CRCW120612R0 FKEAHP Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 12 Ohms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-12.0UTR,CRCW1206 12R0FKEAHP-ND,541-12 .0UDKR,541-12.0UCT Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327042-CRCW120612R0FKEAHP
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 12 Ohms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-12.0UTR,CRCW120612R0FKEAHP-ND,541-12.0UDKR,541-12.0UCT
Base Product Number: CRCW1206
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.0UTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.0UTR-ND
Chip Resistor - Surface Mount 541-12.0UTR-ND
12 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.0UCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.0UCT-ND
Chip Resistor - Surface Mount 541-12.0UCT-ND
12 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.0UDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.0UDKR-ND
Chip Resistor - Surface Mount 541-12.0UDKR-ND
12 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8121798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121798
Surface Mount Resistors 8121798
Vishay CRCW120612R0FKEAHP

Vishay CRCW120612R0FKEAHP

Supplier's Site
Automotive SMD 0.75W 12 Ohm Resistor - 52-CRCW120612R0FKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.75W 12 Ohm Resistor
52-CRCW120612R0FKEAHP
Automotive SMD 0.75W 12 Ohm Resistor 52-CRCW120612R0FKEAHP
1206 0.75W 12 Ohm 1% Thick Film Resistor, SMD, 200V, AEC-Q200 Product overview: CRCW120612R0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.75W, 12 Ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.75W, 12 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120612R0FKEAH P can be used for catalog matching and distributor lookup.

1206 0.75W 12 Ohm 1% Thick Film Resistor, SMD, 200V, AEC-Q200 Product overview: CRCW120612R0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.75W, 12 Ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.75W, 12 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120612R0FKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 12 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay - 41R4842 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 12 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay
41R4842
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 12 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay 41R4842
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 12 ohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 12 ohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12R, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay - 12AC0275 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay
12AC0275
Res, 12R, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay 12AC0275
RES, 12R, 1%, 0.75W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:12ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 12R, 1%, 0.75W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:12ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW120612R0FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120612R0FKEAHP
Chip Resistor - Surface Mount CRCW120612R0FKEAHP
RES SMD 12 OHM 1% 3/4W 1206

RES SMD 12 OHM 1% 3/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW120612R0FKEAHP 1327042-CRCW120612R0FKEAHP 541-12.0UTR-ND 8121798 52-CRCW120612R0FKEAHP 41R4842 12AC0275 CRCW120612R0FKEAHP
Product Name RES 12.0 OHM .5W 1% 1206 SMD Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Resistors Automotive SMD 0.75W 12 Ohm Resistor Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 12 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay Res, 12R, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD) 1206
Resistance Range 12 ohms 12 ohms 12 ohms 12 ohms 12 ohms 12 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts 0.7500 watts 0.7500 watts 0.7500 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details