Vishay Precision Group Chip Resistor - Surface Mount CRCW120612K7FKTA

Description
12.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
12.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120612K7FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120612K7FKTA-ND
Chip Resistor - Surface Mount CRCW120612K7FKTA-ND
12.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

12.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 12.7K OHM 1/4W 1% 1206 SMD - CRCW120612K7FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 1/4W 1% 1206 SMD
CRCW120612K7FKTA
RES 12.7K OHM 1/4W 1% 1206 SMD CRCW120612K7FKTA
RES 12.7Kohm 1/4W 1% 1206 SMD

RES 12.7Kohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 12K7, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5564 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K7, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5564
Res, Thick Film, 12K7, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5564
RES, THICK FILM, 12K7, 1%, 0.25W, 1206, REEL; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 12K7, 1%, 0.25W, 1206, REEL; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120612K7FKTA-ND CRCW120612K7FKTA 07J5564
Product Name Chip Resistor - Surface Mount RES 12.7K OHM 1/4W 1% 1206 SMD Res, Thick Film, 12K7, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details