Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:12.7kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW120612K7FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:12.7kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:12.7kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:12.7kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW120612K7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:12.7kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW120612K7FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:12.7kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW120612K7FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:12.7kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:12.7kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Chip Resistor - Surface Mount - 541-12.7KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.7KFDKR-ND
Chip Resistor - Surface Mount 541-12.7KFDKR-ND
12.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

12.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.7KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.7KFTR-ND
Chip Resistor - Surface Mount 541-12.7KFTR-ND
12.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

12.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.7KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.7KFCT-ND
Chip Resistor - Surface Mount 541-12.7KFCT-ND
12.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

12.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW120612K7FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120612K7FKEA
Chip Resistor - Surface Mount CRCW120612K7FKEA
RES SMD 12.7K OHM 1% 1/4W 1206

RES SMD 12.7K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 12K7, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4787 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K7, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4787
Res, Thick Film, 12K7, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4787
RES, THICK FILM, 12K7, 1%, 0.25W, 1206, REEL; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 12K7, 1%, 0.25W, 1206, REEL; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 12K7, 1%, 0.25W, 1206; Resistance Vishay - 53K1951 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K7, 1%, 0.25W, 1206; Resistance Vishay
53K1951
Res, Thick Film, 12K7, 1%, 0.25W, 1206; Resistance Vishay 53K1951
RES, THICK FILM, 12K7, 1%, 0.25W, 1206; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 12K7, 1%, 0.25W, 1206; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
RES SMD 12.7K OHM 1% 1/4W 1206 - 873-CRCW120612K7FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 12.7K OHM 1% 1/4W 1206
873-CRCW120612K7FKEA
RES SMD 12.7K OHM 1% 1/4W 1206 873-CRCW120612K7FKEA
RES SMD 12.7K OHM 1% 1/4W 1206

RES SMD 12.7K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW120612K7FKEA 541-12.7KFDKR-ND CRCW120612K7FKEA 42K4787 873-CRCW120612K7FKEA
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:12.7kohm; Resistance Tolerance: 1%; Power Rating:0... Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 12K7, 1%, 0.25W, 1206, Reel; Resistance Vishay RES SMD 12.7K OHM 1% 1/4W 1206
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details