Vishay Precision Group RES 12.4K OHM 1/4W 1% 1206 SMD CRCW120612K4FKTA

Description
RES 12.4Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 12.4Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4K OHM 1/4W 1% 1206 SMD - CRCW120612K4FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 1/4W 1% 1206 SMD
CRCW120612K4FKTA
RES 12.4K OHM 1/4W 1% 1206 SMD CRCW120612K4FKTA
RES 12.4Kohm 1/4W 1% 1206 SMD

RES 12.4Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW120612K4FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120612K4FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW120612K4FKTADKR-ND
RES SMD 12.4K OHM 1% 1/4W 1206

RES SMD 12.4K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120612K4FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120612K4FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW120612K4FKTATR-ND
12.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

12.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120612K4FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120612K4FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW120612K4FKTACT-ND
RES SMD 12.4K OHM 1% 1/4W 1206

RES SMD 12.4K OHM 1% 1/4W 1206

Buy Now Datasheet
Res, Thick Film, 12K4, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5559 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K4, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5559
Res, Thick Film, 12K4, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5559
RES, THICK FILM, 12K4, 1%, 0.25W, 1206, REEL; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 12K4, 1%, 0.25W, 1206, REEL; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 92B7604 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
92B7604
Thick Film Chip Resistor; Resistance Vishay 92B7604
THICK FILM CHIP RESISTOR; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120612K4FKTA 541-CRCW120612K4FKTADKR-ND 07J5559
Product Name RES 12.4K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 12K4, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 12400 ohms 12400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 2-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9540 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details