Thick Film Chip ResistorSeries:CRCW;
12.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
12.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
12.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 12K4, 1%, 0.25W, 1206; Resistance:12.4kohm;
RES, THICK FILM, 12K4, 1%, 0.25W, 1206, REEL; Resistance:12.4kohm;
RES SMD 12.4K OHM 1% 1/4W 1206
RES SMD 12.4K OHM 1% 1/4W 1206
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW120612K4FKEA | 541-12.4KFDKR-ND | 53K1950 | CRCW120612K4FKEA | CRCW120612K4FKEA |
| Product Name | Thick Film Chip ResistorSeries:CRCW; Resistance:12.4kohm; Resistance Tolerance:+/- 1%; Power Ratin... | Chip Resistor - Surface Mount | Res, Thick Film, 12K4, 1%, 0.25W, 1206; Resistance Vishay | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | General Use | |||
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] | 1206; 1206 (3216 Metric) |