Thick Film Chip ResistorSeries:CRCW;
RES SMD 12.1K OHM 1% 1/4W 1206
RES SMD 12.1K OHM 1% 1/4W 1206
12.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES SMD 12.1K OHM 1% 1/4W 1206
RES, THICK FILM, 12K1, 1%, 0.25W, 1206, REEL; Resistance:12.1kohm;
THICK FILM CHIP RESISTOR; Resistance:12.1kohm;
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW120612K1FKTA | 541-CRCW120612K1FKTACT-ND | CRCW120612K1FKTA | 07J5554 |
| Product Name | Thick Film Chip ResistorSeries:CRCW; Resistance:12.1kohm; Resistance Tolerance:+/- 1%; Power Ratin... | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, Thick Film, 12K1, 1%, 0.25W, 1206, Reel; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Mounting / Packaging | 1206; 1206 | 1206; 1206 (3216 Metric) | 1206; 1206 [3216 Metric] |