Vishay Precision Group Res, Thick Film, 12K1, 1%, 0.25W, 1206, Reel; Resistance Vishay CRCW120612K1FKTA.

Description
RES, THICK FILM, 12K1, 1%, 0.25W, 1206, REEL; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
Datasheet
Description
RES, THICK FILM, 12K1, 1%, 0.25W, 1206, REEL; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 12K1, 1%, 0.25W, 1206, Reel; Resistance Vishay - 29AC3800 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K1, 1%, 0.25W, 1206, Reel; Resistance Vishay
29AC3800
Res, Thick Film, 12K1, 1%, 0.25W, 1206, Reel; Resistance Vishay 29AC3800
RES, THICK FILM, 12K1, 1%, 0.25W, 1206, REEL; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 12K1, 1%, 0.25W, 1206, REEL; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC3800
Product Name Res, Thick Film, 12K1, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details