Vishay Intertechnology, Inc. Res Thick Film 1206 12.1K Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R CRCW120612K1FKEB

Description
Res Thick Film 1206 12.1K Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 1206 12.1K Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 12.1K Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R - CRCW120612K1FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 12.1K Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R
CRCW120612K1FKEB
Res Thick Film 1206 12.1K Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R CRCW120612K1FKEB
Res Thick Film 1206 12.1K Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 1206 12.1K Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW120612K1FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120612K1FKEB-ND
Chip Resistor - Surface Mount CRCW120612K1FKEB-ND
12.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

12.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120612K1FKEB CRCW120612K1FKEB-ND
Product Name Res Thick Film 1206 12.1K Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-2176754-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 422 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details