Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW120612K0JNEC

Description
12 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
12 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120612K0JNEC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120612K0JNEC-ND
Chip Resistor - Surface Mount CRCW120612K0JNEC-ND
12 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

12 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D25/crcw1206 200 12K 5% Et6 E3 Rohs Compliant Vishay - 49P2037 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 200 12K 5% Et6 E3 Rohs Compliant Vishay
49P2037
D25/crcw1206 200 12K 5% Et6 E3 Rohs Compliant Vishay 49P2037
D25/CRCW1206 200 12K 5% ET6 e3 RoHS Compliant: Yes

D25/CRCW1206 200 12K 5% ET6 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW120612K0JNEC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120612K0JNEC
Chip Resistor - Surface Mount CRCW120612K0JNEC
RES SMD 12K OHM 5% 1/4W 1206

RES SMD 12K OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW120612K0JNEC-ND 49P2037 CRCW120612K0JNEC
Product Name Chip Resistor - Surface Mount D25/crcw1206 200 12K 5% Et6 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details