Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW120612K0JNEB

Description
12 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
12 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120612K0JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120612K0JNEB-ND
Chip Resistor - Surface Mount CRCW120612K0JNEB-ND
12 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

12 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Vishay/DaleThick Film Resistors - SMD 1/4watt 12Kohms 5% - CRCW120612K0JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/4watt 12Kohms 5%
CRCW120612K0JNEB
Vishay/DaleThick Film Resistors - SMD 1/4watt 12Kohms 5% CRCW120612K0JNEB
Vishay/DaleThick Film Resistors - SMD 1/4watt 12Kohms 5%

Vishay/DaleThick Film Resistors - SMD 1/4watt 12Kohms 5%

Supplier's Site
D25/crcw1206 200 12K 5% Et5 E3 Rohs Compliant Vishay - 49P2036 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 200 12K 5% Et5 E3 Rohs Compliant Vishay
49P2036
D25/crcw1206 200 12K 5% Et5 E3 Rohs Compliant Vishay 49P2036
D25/CRCW1206 200 12K 5% ET5 e3 RoHS Compliant: Yes

D25/CRCW1206 200 12K 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW120612K0JNEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120612K0JNEB
Chip Resistor - Surface Mount CRCW120612K0JNEB
RES SMD 12K OHM 5% 1/4W 1206

RES SMD 12K OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW120612K0JNEB-ND CRCW120612K0JNEB 49P2036 CRCW120612K0JNEB
Product Name Chip Resistor - Surface Mount Vishay/DaleThick Film Resistors - SMD 1/4watt 12Kohms 5% D25/crcw1206 200 12K 5% Et5 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3093FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 3-2176088-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1540 ohms
View Details
3 suppliers