Vishay Precision Group Thick Film Resistors - SMD 1/4watt 12Kohms 1% CRCW120612K0FKTA

Description
Thick Film Resistors - SMD 1/4watt 12Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 12Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 12Kohms 1% - CRCW120612K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 12Kohms 1%
CRCW120612K0FKTA
Thick Film Resistors - SMD 1/4watt 12Kohms 1% CRCW120612K0FKTA
Thick Film Resistors - SMD 1/4watt 12Kohms 1%

Thick Film Resistors - SMD 1/4watt 12Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW120612K0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120612K0FKTA-ND
Chip Resistor - Surface Mount CRCW120612K0FKTA-ND
12 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

12 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 12Kohm, 250Mw, 1%; Resistance Vishay - 07J5550 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 12Kohm, 250Mw, 1%; Resistance Vishay
07J5550
Thick Film Resistor, 12Kohm, 250Mw, 1%; Resistance Vishay 07J5550
THICK FILM RESISTOR, 12KOHM, 250mW, 1%; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

THICK FILM RESISTOR, 12KOHM, 250mW, 1%; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120612K0FKTA CRCW120612K0FKTA-ND 07J5550
Product Name Thick Film Resistors - SMD 1/4watt 12Kohms 1% Chip Resistor - Surface Mount Thick Film Resistor, 12Kohm, 250Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 12000 ohms 12000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573200 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers