Vishay Precision Group SMD 0.25W 200V Resistor CRCW120612K0FKEA

Description
12kR 1% 0.25W 200V Thick Film SMD Resistor 1206 Product overview: CRCW120612K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120612K0FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12kR 1% 0.25W 200V Thick Film SMD Resistor 1206 Product overview: CRCW120612K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120612K0FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.25W 200V Resistor - 52-CRCW120612K0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 200V Resistor
52-CRCW120612K0FKEA
SMD 0.25W 200V Resistor 52-CRCW120612K0FKEA
12kR 1% 0.25W 200V Thick Film SMD Resistor 1206 Product overview: CRCW120612K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120612K0FKEA can be used for catalog matching and distributor lookup.

12kR 1% 0.25W 200V Thick Film SMD Resistor 1206 Product overview: CRCW120612K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120612K0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1331137-CRCW120612K0FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1331137-CRCW120612K0FKEA
Resistors - Chip Resistor - Surface Mount 1331137-CRCW120612K0FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1331137-CRCW120612K0 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 12 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-12.0KFDKR,541-12 .0KFCT,541-12.0KFTR, D25/CRCW1206 100 12K 1% ET1 E3 Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1331137-CRCW120612K0FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 12 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-12.0KFDKR,541-12.0KFCT,541-12.0KFTR,D25/CRCW1206 100 12K 1% ET1 E3
Base Product Number: CRCW1206
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Surface Mount Resistors - 6791796 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791796
Surface Mount Resistors 6791796
Vishay CRCW120612K0FKEA

Vishay CRCW120612K0FKEA

Supplier's Site
Surface Mount Resistors - 6791796P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791796P
Surface Mount Resistors 6791796P
Vishay CRCW120612K0FKEA

Vishay CRCW120612K0FKEA

Supplier's Site
Surface Mount Resistors - 1694801 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694801
Surface Mount Resistors 1694801
Vishay CRCW120612K0FKEA

Vishay CRCW120612K0FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-12.0KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.0KFTR-ND
Chip Resistor - Surface Mount 541-12.0KFTR-ND
12 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

12 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.0KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.0KFDKR-ND
Chip Resistor - Surface Mount 541-12.0KFDKR-ND
12 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

12 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.0KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.0KFCT-ND
Chip Resistor - Surface Mount 541-12.0KFCT-ND
12 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

12 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 12.0K OHM 1/4W 1% 1206 SMD - CRCW120612K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.0K OHM 1/4W 1% 1206 SMD
CRCW120612K0FKEA
RES 12.0K OHM 1/4W 1% 1206 SMD CRCW120612K0FKEA
RES 12.0Kohm 1/4W 1% 1206 SMD

RES 12.0Kohm 1/4W 1% 1206 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW120612K0FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW120612K0FKEA
Resistors - Chip Resistor - Surface Mount CRCW120612K0FKEA
RES SMD 12K OHM 1% 1/4W 1206

RES SMD 12K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 12K, 1%, 0.25W, 1206; Resistance Vishay - 53K1948 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K, 1%, 0.25W, 1206; Resistance Vishay
53K1948
Res, Thick Film, 12K, 1%, 0.25W, 1206; Resistance Vishay 53K1948
RES, THICK FILM, 12K, 1%, 0.25W, 1206; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 12K, 1%, 0.25W, 1206; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 12K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4784 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4784
Res, Thick Film, 12K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4784
RES, THICK FILM, 12K, 1%, 0.25W, 1206, REEL; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 12K, 1%, 0.25W, 1206, REEL; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4864 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4864
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4864
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 12 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 12 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW120612K0FKEA 1331137-CRCW120612K0FKEA 6791796 6791796P 541-12.0KFTR-ND CRCW120612K0FKEA CRCW120612K0FKEA 53K1948 42K4784 27W4864
Product Name SMD 0.25W 200V Resistor Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount RES 12.0K OHM 1/4W 1% 1206 SMD Resistors - Chip Resistor - Surface Mount Res, Thick Film, 12K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 12K, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 12000 ohms 12000 ohms 12000 ohms 12000 ohms 12000 ohms 12000 ohms 12000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1614960-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details