Vishay Precision Group Chip Resistor - Surface Mount CRCW1206127RFKEA

Description
127 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
127 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-127FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-127FTR-ND
Chip Resistor - Surface Mount 541-127FTR-ND
127 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

127 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-127FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-127FCT-ND
Chip Resistor - Surface Mount 541-127FCT-ND
127 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

127 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-127FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-127FDKR-ND
Chip Resistor - Surface Mount 541-127FDKR-ND
127 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

127 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 127ohms 1% - CRCW1206127RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 127ohms 1%
CRCW1206127RFKEA
Thick Film Resistors - SMD 1/4watt 127ohms 1% CRCW1206127RFKEA
Thick Film Resistors - SMD 1/4watt 127ohms 1%

Thick Film Resistors - SMD 1/4watt 127ohms 1%

Supplier's Site
Thick Film Resistor, 127 Ohm, 250Mw, 1%; Resistance Vishay - 53K1965 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 127 Ohm, 250Mw, 1%; Resistance Vishay
53K1965
Thick Film Resistor, 127 Ohm, 250Mw, 1%; Resistance Vishay 53K1965
THICK FILM RESISTOR, 127 OHM, 250mW, 1%; Resistance:127ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

THICK FILM RESISTOR, 127 OHM, 250mW, 1%; Resistance:127ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 127R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4797 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 127R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4797
Res, Thick Film, 127R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4797
RES, THICK FILM, 127R, 1%, 0.25W, 1206, REEL; Resistance:127ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 127R, 1%, 0.25W, 1206, REEL; Resistance:127ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-127FTR-ND CRCW1206127RFKEA 53K1965 42K4797
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 127ohms 1% Thick Film Resistor, 127 Ohm, 250Mw, 1%; Resistance Vishay Res, Thick Film, 127R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 127 ohms 127 ohms 127 ohms 127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD185JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details