Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 127Kohms 1% CRCW1206127KFKTA

Description
Thick Film Resistors - SMD 1/4watt 127Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 127Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 127Kohms 1% - CRCW1206127KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 127Kohms 1%
CRCW1206127KFKTA
Thick Film Resistors - SMD 1/4watt 127Kohms 1% CRCW1206127KFKTA
Thick Film Resistors - SMD 1/4watt 127Kohms 1%

Thick Film Resistors - SMD 1/4watt 127Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206127KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206127KFKTA-ND
Chip Resistor - Surface Mount CRCW1206127KFKTA-ND
127 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

127 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 127K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5565 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 127K, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5565
Res, Thick Film, 127K, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5565
RES, THICK FILM, 127K, 1%, 0.25W, 1206, REEL; Resistance:127kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 127K, 1%, 0.25W, 1206, REEL; Resistance:127kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206127KFKTA CRCW1206127KFKTA-ND 07J5565
Product Name Thick Film Resistors - SMD 1/4watt 127Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 127K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 127000 ohms 127000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567477 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers