Vishay Precision Group Thick Film Resistors - SMD 1/4watt 124ohms 1% CRCW1206124RFKEA

Description
Thick Film Resistors - SMD 1/4watt 124ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 124ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 124ohms 1% - CRCW1206124RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 124ohms 1%
CRCW1206124RFKEA
Thick Film Resistors - SMD 1/4watt 124ohms 1% CRCW1206124RFKEA
Thick Film Resistors - SMD 1/4watt 124ohms 1%

Thick Film Resistors - SMD 1/4watt 124ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-124FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-124FDKR-ND
Chip Resistor - Surface Mount 541-124FDKR-ND
124 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

124 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-124FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-124FCT-ND
Chip Resistor - Surface Mount 541-124FCT-ND
124 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

124 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-124FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-124FTR-ND
Chip Resistor - Surface Mount 541-124FTR-ND
124 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

124 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1206124RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206124RFKEA
Chip Resistor - Surface Mount CRCW1206124RFKEA
RES SMD 124 OHM 1% 1/4W 1206

RES SMD 124 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 124R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4795 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 124R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4795
Res, Thick Film, 124R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4795
RES, THICK FILM, 124R, 1%, 0.25W, 1206, REEL; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 124R, 1%, 0.25W, 1206, REEL; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 124R, 1%, 0.25W, 1206; Resistance Vishay - 53K1963 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 124R, 1%, 0.25W, 1206; Resistance Vishay
53K1963
Res, Thick Film, 124R, 1%, 0.25W, 1206; Resistance Vishay 53K1963
RES, THICK FILM, 124R, 1%, 0.25W, 1206; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 124R, 1%, 0.25W, 1206; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW1206124RFKEA 541-124FDKR-ND CRCW1206124RFKEA 42K4795 53K1963
Product Name Thick Film Resistors - SMD 1/4watt 124ohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 124R, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 124R, 1%, 0.25W, 1206; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 124 ohms 124 ohms 124 ohms 124 ohms 124 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3923FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details